EN
  • EN
  • DE

MAX9018AEKA+T

Part No MAX9018AEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 2.8μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 31μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 121047-MAX9018AEKA+T
Ultra Librarian 3D Model Ultra Librarian MAX9018AEKA+T CAD Model

Description

Maxim Integrated's MAX9018AEKA+T Precision Comparator

The MAX9018AEKA+T is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed for a wide range of applications requiring fast response times and low power consumption. This device is particularly suitable for portable and battery-powered systems where energy efficiency is paramount.

Encased in a compact 8-pin SOT23 package, the MAX9018AEKA+T offers a dual comparator with a typical supply current of just 60µA, which is significantly lower than that of standard comparators. This makes it an excellent choice for systems where extending battery life is crucial. The comparator operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, providing designers with flexibility in various circuit configurations.

One of the key features of the MAX9018AEKA+T is its internal hysteresis, which ensures clean switching output and avoids instability by preventing oscillation or multiple transitions around the threshold voltage. This is particularly beneficial in noisy environments where signal integrity is critical.

The comparator's response time is remarkably quick, with a propagation delay of typically 4µs, enabling fast and accurate signal processing. This makes the MAX9018AEKA+T ideal for applications such as zero-crossing detectors, window comparators, and level shifters that require prompt and precise voltage comparison.

Furthermore, the MAX9018AEKA+T features an input voltage range that extends from the negative supply rail to within 1.3V of the positive supply rail, providing additional versatility in handling a variety of signal levels. The push-pull output stage of this comparator can be connected directly to TTL or CMOS logic, and it is capable of sinking and sourcing current, which simplifies interfacing with other components in a system.

In summary, the MAX9018AEKA+T from Maxim Integrated is a highly reliable and efficient solution for designers looking to incorporate precision voltage comparison in their electronic designs. With its low power consumption, fast response time, and flexible supply voltage range, it is an ideal choice for power-sensitive and high-speed applications.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NEC
Lowest to $1.5246
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Renesas Electronics America
Lowest to $1.8203

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3760 $51.0080
20+ $5.2316 $104.6320
30+ $5.0681 $152.0430
41+ $4.9046 $201.0886
53+ $4.7412 $251.2836
71+ $4.2507 $301.7997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess