EN
  • EN
  • DE

MAX9024AUD

Part No MAX9024AUD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Micropower, Ultra-Small, Single/Dual/Quad, Single-Supply Comparators | IC COMPARATOR QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.003μA at 5V
Current - Quiescent (Maximum) 5μA
CMRR, PSRR 100dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number MAX9024
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215283-MAX9024AUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9024AUD CAD Model

Description

The MAX9024AUD from Maxim Integrated is a high-performance, low-power, precision operational amplifier designed for a wide range of applications. This op-amp is particularly well-suited for battery-powered devices and portable equipment due to its low voltage operation and power-saving features.

Key Features

  • Low Power Consumption: The MAX9024AUD is optimized for low power consumption, making it ideal for extending battery life in portable devices.
  • Single-Supply Operation: It operates from a single supply voltage, ranging from +2.5V to +5.5V, which simplifies power supply design.
  • High Precision: With its precision specifications, this op-amp provides accurate signal amplification and processing, ensuring integrity in critical applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes dynamic range when operating from low supply voltages.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance sensor interfaces and precision circuits.
  • Compact Package: The MAX9024AUD comes in a space-saving microMAX package, which is highly beneficial for space-constrained applications.

Applications

The versatility of the MAX9024AUD makes it suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Sensor interfaces
  • Data acquisition systems
  • Medical devices
  • Process control
  • Analog filters
  • Notebooks and PDAs

Technical Specifications

The MAX9024AUD offers a range of technical specifications that ensure its performance in demanding applications:

  • Supply Voltage Range: +2.5V to +5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Offset Voltage: 500µV (max)
  • GBW (Gain Bandwidth Product): 10kHz
  • Quiescent Current: 20µA (typ)

In conclusion, the Maxim Integrated MAX9024AUD operational amplifier is a reliable and efficient solution for designers looking for precision, low-power consumption, and compactness in their electronic designs.

You May Also Be Interested in

SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5350 $50.7000
49+ $2.0800 $101.9200
75+ $2.0150 $151.1250
103+ $1.9500 $200.8500
133+ $1.8850 $250.7050
178+ $1.6900 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess