EN
  • EN
  • DE

MAX9032ASA

Part No MAX9032ASA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Low-Cost, Ultra-Small, Single/Dual/Quad Single-Supply Comparators | IC COMPARATOR DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.008μA at 5V
Current - Quiescent (Maximum) 55μA
CMRR, PSRR 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9032
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215288-MAX9032ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9032ASA CAD Model

Description

Maxim Integrated's MAX9032ASA: Precision Dual Comparator

The MAX9032ASA from Maxim Integrated is a high-performance, precision dual comparator that offers an optimal balance of low power consumption and fast response time. This device is specifically designed for applications requiring accurate voltage monitoring and differential comparison, making it an ideal choice for a wide range of electronic systems.

Operating from a single +2.5V to +5.5V supply, the MAX9032ASA is versatile and can be integrated into both portable and stationary applications. Its low supply current of just 60μA per comparator (typical) makes it particularly suited for battery-powered devices where power efficiency is critical. Despite its low power consumption, the MAX9032ASA does not compromise on speed, boasting a fast propagation delay of only 500ns (typical).

One of the key features of the MAX9032ASA is its precision. It has a low input offset voltage of ±1mV (max), which ensures high accuracy in voltage comparison tasks. Additionally, the device has an input bias current of just 1pA (typical), minimizing the effect on the circuits being monitored.

The MAX9032ASA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its wide operating temperature range of -40°C to +125°C allows for deployment in environments with varying temperature conditions.

Other noteworthy features of the MAX9032ASA include its rail-to-rail input capability, which allows for a broad input signal range. It also has an internal hysteresis that contributes to clean and stable output transitions, even with slow-moving input signals or in the presence of noise.

Applications for the MAX9032ASA are diverse and include battery monitoring, window comparators, A/D converters, level shifting, and threshold detection, among others. Its reliability and precision make it a preferred choice for designers looking to ensure accurate voltage discrimination in their electronic designs.

Overall, the MAX9032ASA from Maxim Integrated is a robust, precise, and energy-efficient solution for a multitude of comparison applications, delivering consistent performance in a small form factor.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9510 $61.8150
150+ $0.7805 $117.0750
230+ $0.7560 $173.8800
320+ $0.7316 $234.1120
410+ $0.7072 $289.9520
550+ $0.6341 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess