EN
  • EN
  • DE

MAX9061EBS+

Part No MAX9061EBS+
Manufacturer Maxim Integrated
Description Ultra-Small, Low-Power Single Comparators in 4-Bump UCSP and 5-SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215296-MAX9061EBS+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9061EBS+ CAD Model

Description

The MAX9061EBS+ is a high-performance, low-power voltage comparator from Maxim Integrated designed for a wide range of applications. This precision device is ideal for portable and battery-powered electronics due to its ultra-low power consumption and small footprint.

Key Features:

  • Low Power Consumption: The MAX9061EBS+ is engineered to operate with minimal power requirements, making it perfect for energy-sensitive applications. It boasts a quiescent current of just 4µA, significantly extending battery life in portable devices.
  • Single-Supply Operation: This comparator can operate from a single +2.5V to +5.5V supply, providing designers with flexibility and simplicity in power supply management.
  • Fast Response Time: With a propagation delay of typically 4µs, the MAX9061EBS+ ensures swift and reliable performance, which is crucial for time-sensitive signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the stability of the comparator under fluctuating input conditions.
  • Compact Size: The device comes in a space-saving SC70 package, making it an excellent choice for applications where board space is at a premium.

Applications:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Electronics

The MAX9061EBS+ voltage comparator is designed with a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies design. It also features an input voltage range that includes the negative supply rail, allowing for ground-sensing applications.

Overall, the MAX9061EBS+ from Maxim Integrated is a robust and reliable solution for designers who require a precise, low-power comparator in a compact package. Its combination of features makes it a versatile component for a multitude of electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6424 $59.7816
22+ $5.4504 $119.9088
33+ $5.2795 $174.2235
46+ $5.1097 $235.0462
59+ $4.9399 $291.4541
79+ $4.4283 $349.8357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess