EN
  • EN
  • DE

MAX9064EBS+TG45

Part No MAX9064EBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/VOLT REF 4UCSP / Comparator with Voltage Reference Push-Pull 4-UCSP (1.05x1.05)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1V ~ 5.5V
Current - Input Bias (Max) 60pA @ 3.3V
Current - Quiescent (Max) 1.1µA
CMRR, PSRR (Typ) 53dB PSRR
Propagation Delay (Max) 15µs
Hysteresis ±12mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-WFBGA, CSPBGA
Mounting Type Surface Mount
Supplier Device Package 4-UCSP (1.05x1.05)
Base Product Number MAX9064
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848390-MAX9064EBS+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9064EBS+TG45 CAD Model

Description

The MAX9064EBS+TG45 is a high-performance, low-power precision comparator manufactured by Maxim Integrated, designed to offer a perfect blend of speed, accuracy, and power efficiency for a wide range of applications. This precision comparator is a part of Maxim's renowned comparator series known for their reliability and advanced features.

Key Features

  • Low Power Consumption: The MAX9064EBS+TG45 is optimized for low-power operations, making it ideal for battery-powered devices and portable applications where power efficiency is crucial.
  • High Accuracy: With precision specifications, this comparator ensures accurate voltage comparisons, which is essential for sensitive electronics that require precise control and monitoring.
  • Fast Response Time: The device boasts a quick response time, allowing for high-speed operations and faster signal processing, which is beneficial in time-critical applications.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying the power supply design and saving space on the PCB.
  • Compact Package: The MAX9064EBS+TG45 comes in a small, space-saving package, making it suitable for compact electronic assemblies and products with tight space constraints.

Applications

The versatility of the MAX9064EBS+TG45 allows it to be used in a variety of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Battery monitoring systems
  • Control systems
  • Medical devices
  • Portable instrumentation

Technical Specifications

The technical specifications of the MAX9064EBS+TG45 include a wide operating voltage range, low input offset voltage, and a typical response time that ensures high-speed performance. The device also features rail-to-rail outputs, which provide improved compatibility with other components in a system.

Conclusion

The MAX9064EBS+TG45 from Maxim Integrated represents a state-of-the-art solution for designers looking for a reliable and efficient precision comparator. Its combination of low power consumption, high accuracy, and fast response time, packaged in a compact form factor, make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Renesas Electronics America
Lowest to $1.8203
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $7.0051
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess