EN
  • EN
  • DE

MAX9108ESD+

Part No MAX9108ESD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description 25ns, Dual/Quad/Single, Low-Power, TTL Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86.02 dB
Hysteresis 2 mV
Input Bias Current 125 nA
Input Offset Voltage (Vos) 1.6 mV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 666 mW
Max Supply Current 1.4 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1.4 mA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Type TTL
Power Supply Rejection Ratio (PSRR) 86.02 dB
Propagation Delay 25 ns
Quiescent Current 700 µA
Radiation Hardening No
REACH SVHC Unknown
Response Time 25 ns
RoHS Compliant
Type General Purpose
Win Source Part Number 1075825-MAX9108ESD+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9108ESD+ CAD Model

Description

The MAX9108ESD+ is a high-performance, single voltage comparator produced by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is designed for a variety of applications that require fast response times and low power consumption. It is an ideal choice for portable and battery-powered devices due to its low voltage operation and minimal power requirements.

Key Features

  • Wide Operating Voltage Range: The MAX9108ESD+ operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various system requirements.
  • Low Power Consumption: With a quiescent current of just 20µA, the device is optimized for power-sensitive applications, extending battery life in portable devices.
  • Fast Propagation Delay: The comparator boasts a fast propagation delay of 200ns, making it suitable for high-speed signal processing tasks.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and provides a direct interface to TTL or CMOS logic levels.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output switching.
  • Compact Package: The MAX9108ESD+ is offered in a space-saving 14-pin SOIC package, making it easy to integrate into space-constrained designs.

Applications

The versatile MAX9108ESD+ comparator is used in a wide array of applications, including:

  • Battery-operated equipment
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Sampling circuits
  • Portable instrumentation
  • Consumer electronics

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX9108ESD+ is no exception. Each device undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by engineers and designers across the globe.

Ordering Information

The MAX9108ESD+ can be ordered directly from Maxim Integrated or through authorized distributors. For detailed specifications, application notes, and additional resources, please visit the Maxim Integrated website or contact their support team.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess