EN
  • EN
  • DE

MAX9140EUK+T

Part No MAX9140EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.32μA @ 5V
Current - Quiescent (Max) 300μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 1.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 144749-MAX9140EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX9140EUK+T CAD Model

Description

The MAX9140EUK+T from Maxim Integrated is a high-performance, single comparator known for its low-voltage operation and small footprint, making it an ideal choice for portable and battery-powered applications. This precision comparator features a push-pull output stage and operates from a single +2.5V to +5.5V power supply, which allows for seamless integration into a wide variety of electronic circuits.

Key Features

  • Single Supply Voltage: Operates from a +2.5V to +5.5V supply, accommodating a range of applications.
  • Low Power Consumption: With a quiescent current of just 4µA, the MAX9140EUK+T is optimized for power-sensitive designs.
  • High Speed: Fast propagation delay of typically 40ns, facilitating quick response times in critical signal processing tasks.
  • No Phase Reversal: The device is designed to prevent phase reversal with overdriven inputs, ensuring reliable operation.
  • Internal Hysteresis: Comes with built-in hysteresis to improve noise immunity and stability.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Compact Package: Available in a space-saving 5-pin SOT-23 package, perfect for space-constrained applications.

Applications

The MAX9140EUK+T is versatile and can be used in a wide array of applications, including:

  • Battery-Powered Devices
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Instrumentation
  • Threshold Detectors/Discriminators
  • Sampling Circuits
  • Medical Devices

With its combination of low power, high speed, and compact packaging, the MAX9140EUK+T is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems. Its reliability and versatility make it a go-to component for a multitude of applications where precision and space are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess