EN
  • EN
  • DE

MAX9150EUI+T

Part No MAX9150EUI+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Number of Channels 1
Delay Time 2.2ns
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 130mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 022271-MAX9150EUI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9150EUI+T CAD Model

Description

Maxim Integrated MAX9150EUI+T Product Overview

The MAX9150EUI+T from Maxim Integrated is a high-performance, low-power, single LVDS/LVTTL-to-LVDS repeater designed to extend the reach of high-speed data transmission in a variety of digital communication systems. This device is specifically engineered to meet the stringent requirements of applications that require reliable data transmission over long distances or through noisy environments.

Key Features

  • High-Speed Data Transmission: The MAX9150EUI+T supports data rates up to 800Mbps, making it suitable for high-speed data channels in telecommunications, computing, and networking applications.
  • LVDS Repeater Function: It functions as a repeater between LVDS and LVTTL interfaces, providing a seamless and reliable connection between disparate systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, making it ideal for power-sensitive applications.
  • Small Footprint: Housed in a compact TSSOP-16 package, the MAX9150EUI+T saves valuable board space in densely packed electronic systems.
  • Extended Temperature Range: It is capable of operating over an extended temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Integrated Termination Resistors: The device includes integrated termination resistors for LVDS inputs and outputs, simplifying design and reducing external component count.
  • Fail-Safe Function: The MAX9150EUI+T features a fail-safe function that ensures a known output state when inputs are undriven.

Applications

The versatile nature of the MAX9150EUI+T makes it an excellent choice for a wide array of applications, including:

  • Backplane and cable data transmission
  • Cellular base stations
  • Network switches and routers
  • High-speed data acquisition systems
  • Computer peripherals and servers

With its high-speed capabilities and robust design, the MAX9150EUI+T from Maxim Integrated stands as a critical component for systems requiring reliable data repeater functions. Whether it's for industrial automation, telecommunications, or high-speed computing, this device delivers the performance and reliability that designers and engineers demand.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess