EN
  • EN
  • DE

MAX9175EUB+T

Part No MAX9175EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Maximum) 800Mbps
Delay Time 2.39ns
Capacitance - Input 4.5pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 25mA
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707266-MAX9175EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9175
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9175EUB+T CAD Model

Description

The MAX9175EUB+T is a compact, high-speed, low-power, single-channel LVDS (Low Voltage Differential Signaling) receiver designed by Maxim Integrated. This device is optimized for high-speed data transmission over controlled impedance media of approximately 100 ohms. The MAX9175EUB+T is commonly used in applications that require high data rates and low power consumption, such as telecom infrastructure, computing, automotive, and industrial markets.

Featuring a flow-through pinout for easy PCB layout, the MAX9175EUB+T minimizes the signal path and reduces noise coupling. It operates with a single +3.3V supply and has a specified data rate of up to 400Mbps, making it suitable for demanding applications that require fast data transfer rates without compromising signal integrity.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures. This temperature range, combined with its robust ESD protection, makes the MAX9175EUB+T an ideal choice for harsh environments where reliability is critical.

The MAX9175EUB+T comes in a small 10-pin µMAX package, which is highly advantageous for space-constrained applications. The integrated fail-safe circuitry ensures a logic-high receiver output when the receiver inputs are open or shorted, which provides additional system reliability.

Key features of the MAX9175EUB+T include:

  • Single +3.3V Supply Operation
  • Up to 400Mbps Data Rate
  • Low-Power Consumption
  • Flow-Through Pinout
  • Integrated Fail-Safe Circuitry
  • Robust ESD Protection
  • Small 10-Pin µMAX Package
  • Wide Operating Temperature Range: -40°C to +85°C

Overall, the MAX9175EUB+T from Maxim Integrated is an excellent choice for designers looking for a high-speed LVDS receiver that combines performance, power efficiency, and reliability in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5927 $50.2978
34+ $2.9479 $100.2286
53+ $2.8558 $151.3574
73+ $2.7637 $201.7501
94+ $2.6715 $251.1210
126+ $2.3952 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,669 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess