EN
  • EN
  • DE

MAX9206EAI/V+

Part No MAX9206EAI/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 450Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX9206
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 707276-MAX9206EAI/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9206EAI/V+ CAD Model

Description

Maxim Integrated MAX9206EAI/V+ Serializers & Deserializers

The Maxim Integrated MAX9206EAI/V+ is a high-performance serializer that comes from Maxim Integrated's renowned family of compact, high-speed serial communication solutions. Designed to simplify and enhance the transmission of high-speed digital data, the MAX9206EAI/V+ is perfect for applications requiring efficient data serialization from parallel to serial format over a single differential pair.

This advanced serializer is capable of handling data rates up to 10Mbps to 65Mbps, making it an excellent choice for automotive video applications, industrial control systems, and any other system that benefits from reduced interconnect complexity and improved signal integrity. The MAX9206EAI/V+ operates with a 3.3V supply voltage, ensuring compatibility with a wide range of modern digital systems.

One of the standout features of the MAX9206EAI/V+ is its low-voltage differential signaling (LVDS) interface, which minimizes electromagnetic interference (EMI) and allows for longer cable lengths compared to single-ended interfaces. Additionally, the device includes pre-emphasis and equalization features that further enhance signal integrity over extended distances or through noisy environments.

The MAX9206EAI/V+ comes in a compact 28-SSOP package, offering a space-saving solution that does not compromise on functionality or performance. Its operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions, making it suitable for deployment in harsh industrial or automotive settings.

Integration with existing hardware is streamlined thanks to the MAX9206EAI/V+'s compatibility with various microprocessors and FPGAs. The serializer's programmable spread spectrum and random jitter generation also contribute to reducing EMI, which is critical for meeting stringent regulatory standards.

Overall, the Maxim Integrated MAX9206EAI/V+ is a robust and versatile serializer that delivers high-speed data transmission with exceptional reliability and signal integrity. Whether for automotive infotainment systems, high-resolution industrial cameras, or any application requiring efficient serial data communication, the MAX9206EAI/V+ is a highly capable solution that engineers can trust.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Analog Devices Inc.
IC
Lowest to $22.7760
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8873 $53.7603
25+ $4.0101 $100.2525
39+ $3.8848 $151.5072
54+ $3.7595 $203.0130
69+ $3.6341 $250.7529
93+ $3.2582 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 2000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess