EN
  • EN
  • DE

MAX9217ECM+T

Part No MAX9217ECM+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 700Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 022277-MAX9217ECM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9217ECM+T CAD Model

Description

Maxim Integrated MAX9217ECM+T Serializer

The Maxim Integrated MAX9217ECM+T is a high-performance serializer designed to simplify and enhance the connectivity in automotive and industrial video applications. This compact and efficient serializer is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, which is renowned for its ability to transmit high-speed data over low-cost, twisted-pair cabling.

Key Features

  • High-Speed Data Transmission: The MAX9217ECM+T supports high-speed serial data transmission, making it ideal for moving large amounts of data quickly and reliably.
  • Low EMI: Designed with low electromagnetic interference (EMI) in mind, this device helps to minimize the noise introduced into sensitive automotive and industrial environments.
  • Reduced Cabling Needs: By utilizing GMSL technology, the MAX9217ECM+T allows for the reduction of cable bulk and weight, which is critical in automotive design for both performance and fuel efficiency.
  • High Integration: The serializer integrates a spread spectrum modulator, which helps to further reduce EMI, and a full-duplex control channel that operates concurrently with the main data stream.

Applications

  • Automotive camera systems
  • Driver assistance systems
  • Infotainment and navigation
  • Industrial video links

Technical Specifications

  • Supply Voltage Range: 3.1V to 3.5V
  • Operating Temperature Range: -40°C to +105°C
  • Package Type: 48-TQFN-EP
  • Lead-free and RoHS compliant

The MAX9217ECM+T is equipped with advanced features such as automatic adaptation to varying cable lengths and programmable spread spectrum to optimize signal integrity over long cable runs. Its robust design ensures reliable operation under the harsh conditions typically found in automotive and industrial settings.

With Maxim Integrated's commitment to quality and performance, the MAX9217ECM+T serializer stands out as a superior solution for high-speed data transmission in demanding applications. Its integration capabilities and performance characteristics make it a go-to choice for designers looking to streamline their video data systems efficiently and effectively.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,832 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess