EN
  • EN
  • DE

MAX924ESE+T

Part No MAX924ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD W/REF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 11μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 707310-MAX924ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX924
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX924ESE+T CAD Model

Description

Maxim Integrated MAX924ESE+T Precision Quad Voltage Comparator

The MAX924ESE+T is a high-performance, low-power, precision quad voltage comparator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is part of the MAX924 series and comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. The MAX924ESE+T is characterized by its low power consumption and high precision, which makes it an ideal choice for a variety of electronic systems.

With a wide single supply voltage range of +2.5V to +11V or a dual supply voltage range of ±1.25V to ±5.5V, the MAX924ESE+T provides designers with flexibility in various power environments. The low supply current of just 20µA per comparator (max) at +5V is a standout feature, ensuring energy efficiency in battery-powered devices.

The device boasts a fast propagation delay of only 4µs (typ) at +5V, which allows for quick response times in applications requiring high-speed operations. The precision of the MAX924ESE+T is reflected in its low offset voltage of ±1.0mV (max) and low input bias current of 1pA (typ), ensuring accurate comparisons and minimal impact on the circuits being monitored.

Another key feature of the MAX924ESE+T is its integrated reference with a 1.182V ±1% output, providing a stable voltage reference for the comparator inputs. This integrated reference simplifies design and reduces component count. The device also includes a hysteresis feature, which is particularly useful for noisy environments as it helps to prevent false triggering by introducing a differential between the switch-on and switch-off points.

Designed for a wide range of applications, the MAX924ESE+T is suitable for use in window comparators, threshold detectors, line receivers, and battery monitoring systems. It is also ideal for portable equipment, due to its low power consumption and small footprint.

With its combination of precision, low power, and fast response time, the MAX924ESE+T from Maxim Integrated stands out as a reliable and efficient solution for designers looking to optimize their electronic systems.

You May Also Be Interested in

NEC
Lowest to $1.5246
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $7.0051
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6937 $65.0811
6+ $17.8000 $106.8000
9+ $17.2437 $155.1933
12+ $16.6875 $200.2500
16+ $16.1312 $258.0992
21+ $14.4625 $303.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess