EN
  • EN
  • DE

MAX9260GCB/V+

Part No MAX9260GCB/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tray
Function Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 30
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 787189-MAX9260GCB/V+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9260GCB/V+ CAD Model

Description

Product Overview: Maxim Integrated's MAX9260GCB/V+

The MAX9260GCB/V+ is a high-performance serializer from Maxim Integrated, designed to enable reliable and efficient transmission of high-speed digital data. This advanced component is an integral part of automotive and industrial video applications, where it is used to serialize digital video and control data for transmission over a single twisted-pair or coaxial cable. The MAX9260GCB/V+ is particularly well-suited for use in camera systems, where it helps to simplify the design and reduce the connectivity complexity.

Key Features

  • High-Speed Data Transfer: The MAX9260GCB/V+ supports high-speed data transfer, making it suitable for applications requiring fast and reliable data serialization.
  • Gigabit Multimedia Serial Link (GMSL): Utilizing GMSL technology, this serializer provides robust connectivity even in harsh automotive environments, ensuring data integrity and reducing electromagnetic interference (EMI).
  • Enhanced Data Channel: The device includes an embedded control channel that operates concurrently with video data, allowing for bidirectional control communication without additional wires.
  • Flexible Video Interface: It supports a variety of video interfaces and is compatible with a range of input formats, making it versatile for different video applications.
  • Integrated Features: The MAX9260GCB/V+ comes with integrated features such as spread spectrum capability for EMI reduction, programmable pre-emphasis, and cable equalization to enhance signal integrity over long cable runs.

Applications

  • Automotive camera systems
  • Driver assistance systems
  • Industrial machine vision systems
  • Video transmission systems

The MAX9260GCB/V+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality components for the automotive and industrial sectors. With its robust design and advanced features, the MAX9260GCB/V+ stands out as a reliable solution for systems that demand high-speed, high-integrity video and control data serialization.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,706 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess