EN
  • EN
  • DE

MAX9275GTN/V+

Part No MAX9275GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL 3.12GBPS 56TQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Function Serializer
Data Rate 3.12Gbps
Input Type LVCMOS
Output Type CML
Number of Inputs 28
Number of Outputs 1
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Part Number Series MAX9275
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812232-MAX9275GTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX9275GTN/V+ CAD Model

Description

Maxim Integrated's MAX9275GTN/V+ GMSL Deserializer

The MAX9275GTN/V+ from Maxim Integrated is a high-performance Gigabit Multimedia Serial Link (GMSL) deserializer capable of reconstructing data streams from a serializer over 50Ω coax or 100Ω STP cables. This compact and efficient component is designed to interface with Maxim's GMSL serializers for high-resolution, high-speed video and data communications in automotive and industrial applications.

The MAX9275GTN/V+ operates over a wide temperature range, making it suitable for demanding environments. It supports video data transmission up to 1.5 Gbps, allowing for the transfer of HD video and additional data channels. The device also features automatic cable equalization, which improves signal integrity over long cable distances, and enhances system reliability.

One of the key features of the MAX9275GTN/V+ is its ability to simultaneously receive video, audio, and control data along with the clock over a single cable, thereby reducing connectivity complexity and cost. It also supports a wide variety of video interfaces, including parallel LVCMOS and reduced swing differential signaling (RSDS), which makes it versatile for different design requirements.

The deserializer includes a programmable spread spectrum on the serial input, which helps to reduce EMI. It also has a low-latency mode for time-critical applications. For increased safety and robustness in automotive environments, the MAX9275GTN/V+ incorporates a CRC (cyclic redundancy check) on the control channel and an embedded bit error rate (BER) tester for link quality monitoring.

With its small 48-pin TQFN package, the MAX9275GTN/V+ saves board space and is easier to integrate into space-constrained designs. The device is fully automotive qualified and operates from a single 3.3V supply, which simplifies the power supply design.

In summary, the MAX9275GTN/V+ from Maxim Integrated is a versatile and robust GMSL deserializer that provides a reliable solution for high-speed data transfer in automotive infotainment, advanced driver assistance systems (ADAS), and other applications requiring high-speed video and data communication over long cable distances.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9489 $55.7956
9+ $11.4453 $103.0077
14+ $11.0876 $155.2264
19+ $10.7300 $203.8700
25+ $10.3723 $259.3075
33+ $9.2993 $306.8769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess