EN
  • EN
  • DE

MAX934CSE-T

Part No MAX934CSE-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD W/REF 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output (Typ) 0.015mA at 5V
Current - Quiescent (Maximum) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Part Number Series MAX934
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807307-MAX934CSE-T
Ultra Librarian 3D Model Ultra Librarian MAX934CSE-T CAD Model

Description

The MAX934CSE-T is a high-performance, precision quad comparator designed by Maxim Integrated to provide unparalleled accuracy and speed in a variety of applications. Crafted for systems that require multiple voltage level detections, this device features four independent comparator circuits in a single package, offering a compact solution for space-constrained designs.

With a wide supply voltage range of 4.5V to 5.5V, the MAX934CSE-T is versatile enough to fit into both 5V systems and those requiring lower power consumption. The device boasts a low typical supply current of 60μA per comparator, making it an excellent choice for power-sensitive applications such as battery-operated devices.

The precision of the MAX934CSE-T is one of its standout features. It has a typical input offset voltage of just 5mV, ensuring accurate voltage level detection and comparison. This precision is maintained over the full operating temperature range, which extends from 0°C to +70°C, allowing reliable performance in a variety of environmental conditions.

Another key attribute of the MAX934CSE-T is its fast response time. The device has a typical response time of 6μs, enabling quick reactions to voltage changes, which is critical in control and monitoring systems. Additionally, the comparators feature a unique latch function that allows the output state to be held until the system is ready to process the information, adding to the flexibility and control available to designers.

The MAX934CSE-T is available in a 16-pin narrow SO package, which is ideal for applications where space is at a premium. Its industry-standard footprint ensures easy integration into existing designs without the need for significant layout changes.

Applications for the MAX934CSE-T are diverse and include battery monitoring, threshold detection, window comparators, and voltage level translation in consumer electronics, industrial control systems, and portable devices. Its combination of precision, low power consumption, and small form factor make it a smart choice for engineers looking to add reliable voltage comparison capabilities to their projects.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Micrel
Lowest to $0.2645
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.6623
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6164 $61.8492
6+ $16.9160 $101.4960
10+ $16.3874 $163.8740
13+ $15.8587 $206.1631
17+ $15.3301 $260.6117
22+ $13.7443 $302.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess