EN
  • EN
  • DE

MAX9500EEE+T

Part No MAX9500EEE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER HDTV 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Low Pass
Frequency - Cutoff or Center 30MHz
Number of Filters 3
Filter Order 6th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 141055-MAX9500EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX9500EEE+T CAD Model

Description

The MAX9500EEE+T from Maxim Integrated is a high-performance, low-power, analog video filter amplifier that has been designed to cater to the requirements of advanced video applications. This integrated circuit is part of Maxim's extensive line of video processing solutions and is ideal for applications such as video on demand, set-top boxes, personal video recorders, and portable media players.

Featuring a triple video filter amplifier, the MAX9500EEE+T is capable of driving SDTV (Standard Definition Television) signals with excellent video quality. The device operates from a single supply voltage ranging from 2.7V to 3.6V, making it suitable for battery-operated devices and other low-voltage applications. Its power-saving capabilities are further enhanced by an automatic power-down feature that reduces power consumption when the video input is inactive.

The MAX9500EEE+T comes in a compact 16-pin QSOP package, which allows for a small footprint on the PCB and is conducive to space-constrained designs. Its integrated filters have a -3dB bandwidth of 8MHz, ensuring sharp and clear video output. Moreover, the device is equipped with internal fixed gain settings, which eliminate the need for external gain-setting resistors and simplify the design process.

With an operating temperature range of -40°C to +85°C, the MAX9500EEE+T is built to perform reliably in a wide range of environmental conditions. Its robust design and high-quality video output make it a preferred choice for designers looking to enhance the video performance of their products without compromising on power efficiency or space.

Maxim Integrated's commitment to providing advanced integrated solutions is evident in the MAX9500EEE+T, which delivers a combination of performance, efficiency, and compactness, making it an excellent component for next-generation video applications.

You May Also Be Interested in

Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Analog Devices Inc.
Lowest to $6.1596
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7517 $59.0068
10+ $12.1044 $121.0440
15+ $11.7256 $175.8840
21+ $11.3479 $238.3059
27+ $10.9690 $296.1630
36+ $9.8348 $354.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess