EN
  • EN
  • DE

MAX9686BCSA+T

Part No MAX9686BCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707474-MAX9686BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9686BCSA+T CAD Model

Description

Maxim Integrated MAX9686BCSA+T: A Compact, High-Performance Analog Multiplexer

The MAX9686BCSA+T from Maxim Integrated is a state-of-the-art analog multiplexer that offers a unique blend of compact size and high-performance functionality. Designed to cater to the needs of modern electronic systems, this device stands out due to its versatility and reliability in various applications, including data acquisition systems, communication systems, and industrial control environments.

Key Features

  • High Channel Count: With multiple single-ended inputs, the MAX9686BCSA+T provides the flexibility to manage several signal paths efficiently, making it an ideal choice for complex designs where board space is at a premium.
  • Low On-Resistance: The low on-resistance of the internal switches ensures minimal signal distortion and loss, delivering high-fidelity signal routing critical for precision applications.
  • Single-Supply Operation: Operating from a single supply voltage simplifies the power design and reduces the overall power consumption, a vital attribute for battery-powered and energy-conscious designs.
  • Broad Operating Temperature Range: The device is specified to operate over an extended temperature range, making it suitable for industrial and automotive applications where temperature extremes are common.

Applications

The MAX9686BCSA+T is adept at handling multiple signal paths in a variety of settings. Its robust design and operational reliability make it an excellent choice for:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio and video switching
  • Industrial control systems
  • Medical instrumentation

Design and Integration

Integrating the MAX9686BCSA+T into your design is straightforward, thanks to its industry-standard SOIC package, which is compatible with most PCB design and assembly processes. This device also benefits from Maxim Integrated's commitment to providing comprehensive technical support, including detailed datasheets, application notes, and design resources to streamline the development process.

In summary, the MAX9686BCSA+T from Maxim Integrated is a versatile, high-performance analog multiplexer that offers an excellent solution for designers looking to optimize their signal routing with minimal power consumption and maximum reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess