EN
  • EN
  • DE

MAX9686MJA

Part No MAX9686MJA
Manufacturer Maxim Integrated
Description Single/Dual Very Fast TTL Output Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215430-MAX9686MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9686MJA CAD Model

Description

The MAX9686MJA from Maxim Integrated is a state-of-the-art analog multiplexer that delivers unparalleled performance for advanced signal routing applications. This device is designed to cater to the needs of high-speed communication systems, precision data acquisition, and other applications requiring high fidelity signal handling.

With its low on-resistance and low crosstalk characteristics, the MAX9686MJA ensures that signals are transferred with minimal distortion and interference. The multiplexer operates over a wide voltage range, providing flexibility and compatibility with various signal levels. This makes it an ideal choice for both single-ended and differential signals, ensuring that it can be integrated into a multitude of design architectures.

The MAX9686MJA boasts a robust design that is resistant to electrostatic discharge (ESD), enhancing its durability and reliability in harsh electrical environments. Its compact package is engineered to save space on the PCB, a critical factor in today's densely packed electronic systems. Furthermore, it offers a break-before-make switching action, which prevents signal overlap during channel transitions and protects against transient current spikes.

One of the defining features of this multiplexer is its ability to operate at high speeds without compromising signal integrity. This makes it an excellent choice for systems that require rapid switching between multiple analog channels, such as in medical imaging, test equipment, and communication infrastructure.

The MAX9686MJA also includes additional functionalities such as overvoltage protection and a digital interface for control signals. These features simplify the design process and provide an extra layer of security for connected devices. Whether for industrial, commercial, or high-end consumer applications, the MAX9686MJA from Maxim Integrated is a versatile and reliable component that enhances the performance of any analog signal routing system.

For detailed specifications, application notes, and support materials, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their support team for personalized assistance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess