EN
  • EN
  • DE

MAX9700CETB

Part No MAX9700CETB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description MAX9700 1.2W, LOW-EMI, FILTERLES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6Ohm
Voltage - Supply 2.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-TDFN-EP (3x3)
Package / Case 10-WFDFN Exposed Pad
Standard Package 259 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 632752-MAX9700CETB
Ultra Librarian 3D Model Ultra Librarian MAX9700CETB CAD Model

Description

The MAX9700CETB from Maxim Integrated is a high-efficiency, filterless Class D audio amplifier that offers both space and power savings for portable audio applications. This particular model is part of the MAX9700 series and is designed to deliver exceptional sound quality with minimal power consumption, making it an ideal choice for battery-powered devices.

Key Features

  • High Efficiency: The MAX9700CETB operates with high efficiency, which reduces power usage and extends battery life in portable applications.
  • Filterless Operation: Due to its filterless design, this audio amplifier does not require the bulky and costly output filters typically found in traditional Class AB amplifiers.
  • Output Power: It is capable of delivering 1.4W into an 8Ω load or 2.2W into a 4Ω load, providing ample power for a wide range of audio applications.
  • Low EMI: The device is engineered to produce low electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The MAX9700CETB is versatile and can be used in a variety of portable audio devices. Its primary applications include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers

Technical Specifications

The device comes in a compact 12-pin TDFN package and operates over a wide supply voltage range from 2.7V to 5.5V. It also features a low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which contributes to its clean audio output. The MAX9700CETB is fully specified over the extended -40°C to +85°C temperature range, accommodating a broad spectrum of environmental conditions.

Ordering Information

The MAX9700CETB can be ordered with different options to suit individual design needs. For detailed ordering information and to request samples or datasheets, interested parties should visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5305 $61.2200
95+ $1.2559 $119.3105
145+ $1.2166 $176.4070
200+ $1.1774 $235.4800
255+ $1.1381 $290.2155
340+ $1.0203 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess