EN
  • EN
  • DE

MAX9718FEBL+

Part No MAX9718FEBL+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT  /  Amplifier IC 9-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Mounting SMD (SMT)
Supplier Device Package 9-WLP
Package / Case 9-WFBGA, WLBGA
Base Product Number MAX971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 2156-MAX9718FEBL+-MA,MAXMAXMAX9718FEBL+
Standard Package 1
Win Source Part Number 1075868-MAX9718FEBL+
Ultra Librarian 3D Model Ultra Librarian MAX9718FEBL+ CAD Model

Description

The MAX9718FEBL+ is a high-quality audio amplifier designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular audio amplifier is part of Maxim's extensive range of sound-enhancing products, offering exceptional sound quality and performance for a wide array of audio applications.

Key Features

  • Output Power: The MAX9718FEBL+ delivers up to 1.4W of continuous output power into an 8Ω load, ensuring loud and clear audio reproduction for its size and class.
  • High Efficiency: With its high-efficiency Class AB output stage, this amplifier provides a reduced power consumption, making it ideal for portable and battery-powered devices.
  • Low Distortion: The device boasts low 0.04% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which translates to cleaner, more accurate sound output.
  • Click-and-Pop Suppression: It features built-in click-and-pop suppression that minimizes noise during turn-on and turn-off transitions, enhancing the user's listening experience.
  • Versatile Supply Voltage: The MAX9718FEBL+ operates over a wide 2.7V to 5.5V supply voltage range, accommodating a variety of power sources and system requirements.
  • Thermal Protection: The device includes thermal overload protection, safeguarding the amplifier from damage due to overheating.
  • Small Footprint: Packaged in a compact, 16-pin TQFN (Thin Quad Flat No-lead) package, the MAX9718FEBL+ is suitable for space-constrained applications.

Applications

The MAX9718FEBL+ is versatile enough to be used in a multitude of devices that require high-quality audio amplification. It is particularly well-suited for:

  • Portable audio devices
  • Mobile phones
  • PDAs and handheld computers
  • Laptop and notebook computers
  • Portable media players

With its impressive blend of power, efficiency, and audio fidelity, the MAX9718FEBL+ from Maxim Integrated stands out as an excellent choice for designers and manufacturers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess