EN
  • EN
  • DE

MAX9719AETE+T

Part No MAX9719AETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W AB 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 2 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (4x4)
Package 16-WQFN Exposed Pad
Win Source Part Number 707517-MAX9719AETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9719
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9719AETE+T CAD Model

Description

Maxim Integrated's MAX9719AETE+T: High-Efficiency Audio Amplifier

The MAX9719AETE+T is a state-of-the-art audio amplifier from Maxim Integrated, designed to deliver high-quality sound with maximum efficiency. This component is part of Maxim's extensive range of audio solutions, tailored to meet the needs of a variety of applications, from portable devices to home entertainment systems.

Featuring a mono bridge-tied load (BTL) output, the MAX9719AETE+T can deliver up to 1.4W into an 8Ω load, or 1.8W into a 4Ω load, with a 5V power supply, making it an excellent choice for compact applications that require powerful audio output. The amplifier operates over a wide 2.7V to 5.5V supply voltage range, providing design flexibility for various system power requirements.

The MAX9719AETE+T offers a high 90% efficiency, which not only ensures minimal power loss but also reduces the heat generated during operation. This high efficiency makes it ideal for battery-powered devices, where extended battery life is crucial. Additionally, the device includes a low-power shutdown mode, further conserving energy when the amplifier is not in use.

Designed with a focus on sound quality, the MAX9719AETE+T features low 0.04% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which translates to clear and crisp audio output. The component also boasts a high 80dB PSRR (Power Supply Rejection Ratio) at 217Hz, which means it can suppress power supply noise and prevent it from affecting the audio signal.

For ease of integration into various designs, the MAX9719AETE+T comes in a compact 16-pin TQFN package with an exposed pad. It also includes comprehensive built-in protection features such as thermal overload protection and output short-circuit protection, ensuring long-term reliability and stability in operation.

Whether you are designing a portable speaker, a smartphone, or any other device where premium sound quality and power efficiency are paramount, the MAX9719AETE+T from Maxim Integrated is an outstanding audio amplifier solution that will meet and exceed your design specifications.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1171 $56.9368
18+ $5.8396 $105.1128
27+ $5.6572 $152.7444
37+ $5.4747 $202.5639
48+ $5.2922 $254.0256
64+ $4.7447 $303.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess