EN
  • EN
  • DE

MAX9725AETC+T

Part No MAX9725AETC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.025W Class-AB 12-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Max Output Power 25 mW
Max Supply Voltage 1.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 900 mV
Mount Surface Mount
Number of Pins 12
Power Supply Rejection Ratio (PSRR) 80 dB
Quiescent Current 2.1 mA
Radiation Hardening No
RoHS Compliant
Voltage Gain 6.021 dB
Win Source Part Number 1075870-MAX9725AETC+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9725AETC+T CAD Model

Description

Maxim Integrated MAX9725AETC+T Class G Headphone Amplifier

The MAX9725AETC+T from Maxim Integrated is a high-performance, Class G, stereo headphone amplifier designed to provide optimal audio quality and efficiency. This integrated circuit is an ideal solution for portable applications where power conservation and space are critical design considerations.

With its advanced Class G architecture, the MAX9725AETC+T dynamically adjusts the supply voltage in response to the audio signal to minimize power dissipation. This feature allows the amplifier to deliver high-quality sound with a much lower battery drain compared to traditional amplifiers, extending the battery life of portable devices such as smartphones, tablets, laptops, and portable media players.

The device operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various power sources. Its high 95dB signal-to-noise ratio (SNR) ensures a clear, noise-free audio experience, while the low 0.01% total harmonic distortion plus noise (THD+N) maintains the integrity of the audio signal, providing a pure and authentic listening experience.

Featuring a 2-Wire I²C interface, the MAX9725AETC+T allows for easy control over volume, input selection, and other features. This level of control, combined with a click-and-pop suppression mechanism, ensures smooth and click-free transitions between audio tracks or when powering the device on and off.

Moreover, the MAX9725AETC+T comes in a compact, 12-pin TQFN package, which is highly beneficial for space-constrained applications. Its small form factor does not compromise its performance, making it an excellent choice for designers looking to maximize functionality in minimal space.

Additionally, the device includes built-in thermal overload protection, which safeguards it from damage due to overheating, ensuring reliability and longevity of the product in continuous operation. With its robust design and advanced features, the MAX9725AETC+T is a superior audio solution for any application requiring high-quality sound with efficient power usage.

In summary, the Maxim Integrated MAX9725AETC+T combines high-fidelity audio performance with power-saving technology, making it an exemplary choice for the next generation of portable audio devices.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess