EN
  • EN
  • DE

MAX9750AETI+

Part No MAX9750AETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 3 Ohm; 110mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 138534-MAX9750AETI+
Ultra Librarian 3D Model Ultra Librarian MAX9750AETI+ CAD Model

Description

The MAX9750AETI+ from Maxim Integrated is a high-performance, stereo audio power amplifier designed for demanding applications in mobile phones, portable media players, laptops, and other portable electronic devices. This compact and efficient amplifier is capable of delivering high-quality audio output with minimal power consumption, making it an ideal choice for battery-powered applications.

Key Features:

  • Output Power: The MAX9750AETI+ can deliver 2.2W per channel into a 4Ω load with a 5V power supply, ensuring robust sound performance for its size.
  • High Efficiency: With its high-efficiency Class D operation, the device conserves power and extends battery life in portable applications.
  • Click-and-Pop Suppression: The amplifier includes click-and-pop suppression circuitry that minimizes noise typically heard during power-up or shutdown.
  • Thermal Protection: Built-in thermal overload protection safeguards the amplifier and the system from damage due to excessive heat.
  • Space-Saving Design: Housed in a compact 28-pin TQFN package, the MAX9750AETI+ saves valuable board space in space-constrained applications.

Technical Specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • THD+N: Low total harmonic distortion plus noise (THD+N) ensures high-fidelity audio playback.
  • Gain: Configurable gain settings accommodate various input signal levels.
  • Package: 28-TQFN-EP (5x5)

The MAX9750AETI+ integrates seamlessly into a wide range of audio systems, offering designers a flexible and reliable solution for their audio amplification needs. With its combination of power efficiency, audio performance, and small footprint, the MAX9750AETI+ stands out as a top choice for portable audio applications.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices
  • Other Battery-Powered Audio Systems

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8692 $67.7384
5+ $27.7893 $138.9465
7+ $26.9219 $188.4533
9+ $26.0533 $234.4797
12+ $25.1848 $302.2176
16+ $22.5791 $361.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess