EN
  • EN
  • DE

MAX976ESA+TG069

Part No MAX976ESA+TG069
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description INTEGRATED CIRCUIT / Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX976
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707556-MAX976ESA+TG069
Ultra Librarian 3D Model Ultra Librarian MAX976ESA+TG069 CAD Model

Description

Maxim Integrated's MAX976ESA+TG069 is a high-performance, precision operational amplifier that is designed to offer a blend of features making it suitable for a wide range of applications. Its precision characteristics and low power consumption make it an excellent choice for battery-powered devices, sensor interfaces, and industrial control systems.

Key Features

  • Low Offset Voltage: The MAX976ESA+TG069 boasts a low input offset voltage, which enhances accuracy in high-precision circuits.
  • Low Noise: With its low noise performance, it is ideal for audio applications and other sensitive instrumentation that require minimal signal interference.
  • Wide Supply Range: It operates over a wide supply range, accommodating various applications and making it versatile for both single and dual supply operations.
  • High Output Drive: Capable of driving heavy loads, this operational amplifier can be used in applications that require a robust output drive capability.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, which is particularly useful in single-supply operations and maximizes the signal amplitude.

Applications

The MAX976ESA+TG069 is suitable for a multitude of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Control Loops
  • Analog Filters
  • Signal Conditioning Circuits
  • Battery-Powered Devices

Package and Reliability

The device is offered in an 8-pin SOIC package, which is a compact form factor for easy integration into a variety of circuit designs. Maxim Integrated ensures high reliability and performance of the MAX976ESA+TG069, making it a dependable choice for critical applications where precision is paramount.

Environmental and Quality Standards

Maxim Integrated is committed to environmental responsibility and the MAX976ESA+TG069 operational amplifier is designed to meet various industry standards for quality and environmental safety, ensuring both reliability and compliance.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8977 $62.0793
21+ $5.6595 $118.8495
32+ $5.4828 $175.4496
44+ $5.3061 $233.4684
57+ $5.1294 $292.3758
76+ $4.5992 $349.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess