EN
  • EN
  • DE

MAX981CUA+T

Part No MAX981CUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin uMAX T/R / IC COMPARATOR OD 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787261-MAX981CUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX981
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX981CUA+T CAD Model

Description

Maxim Integrated's MAX981CUA+T - Precision Operational Amplifier

The MAX981CUA+T is a high-performance, low-power, single operational amplifier from Maxim Integrated, designed to deliver precision and stability in a wide range of electronic applications. This operational amplifier is a part of Maxim's commitment to providing industry-leading solutions for analog signal processing challenges.

Key Features

  • Low Offset Voltage: The MAX981CUA+T boasts an ultra-low input offset voltage, which minimizes error in high-precision applications, ensuring accurate signal amplification and processing.
  • Low Power Consumption: With its design optimized for low-power operation, this op-amp is ideal for battery-powered devices and energy-sensitive systems, helping to extend battery life and reduce power costs.
  • Rail-to-Rail Output: The device features rail-to-rail output capabilities, which allows for a wider output voltage range, maximizing the dynamic range in applications with limited power supply voltages.
  • Single-Supply Operation: The MAX981CUA+T can operate from a single supply voltage, simplifying the power supply design and making it suitable for a variety of systems with a limited number of power rails.
  • Compact Package: Housed in a compact 8-pin µMAX package, this operational amplifier saves valuable board space, making it a perfect choice for space-constrained applications.

Applications

The MAX981CUA+T is versatile and can be used in a range of applications, including:

  • Sensor amplification and signal conditioning
  • Data acquisition systems
  • Portable and battery-powered devices
  • Analog filters
  • Medical instrumentation
  • Automotive electronics

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX981CUA+T is no exception. It is designed to meet the stringent requirements of industrial and automotive markets, ensuring high reliability and performance even under harsh conditions. With Maxim's proven track record, customers can trust this operational amplifier to deliver consistent results in their critical applications.

Overall, the MAX981CUA+T from Maxim Integrated is a smart choice for designers looking for a precise, low-power op-amp that does not compromise on performance or space. Its robust feature set makes it adaptable to a multitude of complex and demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $1.0268
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Micrel
Comparator with Reference
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess