EN
  • EN
  • DE

MAX9880AEWM+T

Part No MAX9880AEWM+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO STEREO 48WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, I2S, Serial, SPI
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 82 / 96
Analog Supply Voltage 1.65 V to 1.95 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WLP (2.70x3.50)
Win Source Part Number 207635-MAX9880AEWM+T
Ultra Librarian 3D Model Ultra Librarian MAX9880AEWM+T CAD Model

Description

The MAX9880AEWM+T by Maxim Integrated is a versatile and high-performance audio codec designed to deliver exceptional sound quality in a wide range of applications. This integrated circuit is particularly well-suited for portable and space-constrained devices due to its compact WLP (Wafer-Level Package) form factor.

Key Features

  • High-Quality Audio: The codec supports a 24-bit digital audio interface and features a high signal-to-noise ratio (SNR), ensuring crisp and clear audio reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9880AEWM+T is ideal for battery-operated devices, helping to extend battery life without sacrificing audio performance.
  • Flexibility: The device offers a flexible programming interface, allowing for extensive customizability to meet specific application requirements. It supports I2C/SPI for control and PCM/I2S for audio data, offering compatibility with a wide range of microcontrollers and DSPs.
  • Integrated Amplifiers: It includes integrated headphone and speaker amplifiers, reducing the need for external components and simplifying design efforts.

Applications

The MAX9880AEWM+T is well-suited for a variety of applications where high-quality audio and small form factor are essential. These include:

  • Smartphones and Tablets
  • Bluetooth Headphones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Notebook Computers

Technical Specifications

The device operates over the -40°C to +85°C temperature range, ensuring reliability across diverse operating conditions. It requires a supply voltage of 1.71V to 1.89V, making it compatible with most standard mobile device power systems. With its WLP packaging, the MAX9880AEWM+T minimizes the PCB footprint, providing a space-saving solution for audio integration.

For developers and manufacturers looking for a high-quality, low-power audio solution that can be seamlessly integrated into their products, the MAX9880AEWM+T from Maxim Integrated offers an outstanding option that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess