The Maxim Integrated MAX9890AETA+T is a high-performance audio amplifier designed to provide superior sound quality for a wide range of applications. This compact, efficient component is part of Maxim's esteemed line of audio solutions, and it is ideal for portable and space-constrained devices due to its small footprint and low power consumption.
Key Features
- High-Quality Audio Amplification: The MAX9890AETA+T delivers clean, powerful audio amplification, ensuring crisp and clear sound reproduction for an immersive listening experience.
- Click-and-Pop Suppression: This device is equipped with Maxim's advanced click-and-pop suppression technology, which minimizes noise during power-up and shutdown, providing a seamless audio experience.
- Low Power Consumption: Designed for battery-powered devices, the MAX9890AETA+T is optimized for low power consumption, helping to extend battery life without sacrificing audio performance.
- Integrated Thermal Protection: The built-in thermal protection circuitry ensures the device operates within safe temperature limits, enhancing reliability and longevity.
- Flexible Power Supply: The amplifier can be powered from a single supply voltage, making it versatile for use in various system designs.
Applications
The MAX9890AETA+T is suitable for a broad range of applications where high-quality audio amplification is required. This includes, but is not limited to, portable media players, smartphones, tablets, laptop computers, and other consumer electronics where space is at a premium and battery life is of utmost importance.
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Output Power: Dependent on supply voltage and load
- Package: 8-pin TDFN
- Operating Temperature Range: -40°C to +85°C
In summary, the Maxim Integrated MAX9890AETA+T stands out as a highly reliable and efficient audio amplifier solution, providing exceptional sound quality and performance for today's audio-centric devices.