EN
  • EN
  • DE

MAX9910EXK+

Part No MAX9910EXK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707609-MAX9910EXK+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9910EXK+ CAD Model

Description

Maxim Integrated MAX9910EXK+ Operational Amplifier

The MAX9910EXK+ from Maxim Integrated is a high-performance, low-power, single operational amplifier that is ideal for a wide range of applications, including portable and battery-powered devices. This op-amp boasts a rail-to-rail output and is capable of single-supply operation, making it a versatile choice for designers who require a compact, efficient solution.

With a supply voltage range of 2.4V to 5.5V, the MAX9910EXK+ can comfortably operate in systems with varying power levels while maintaining a low quiescent current of just 21µA. This feature is particularly beneficial for extending the battery life of portable devices. The device also offers a wide bandwidth of 200kHz, which is well-suited for audio, sensor amplification, and general-purpose analog signal conditioning.

The MAX9910EXK+ comes in a tiny 5-pin SC70 package, which is perfect for space-constrained applications. Despite its small size, it does not compromise on performance, delivering a low input-referred voltage noise of 30nV/√Hz at 1kHz, ensuring high-fidelity signal amplification in noise-sensitive applications.

This operational amplifier also features a low input bias current of 1pA, making it an excellent choice for high-impedance sensor interfaces and precision applications. Its input common-mode voltage range extends from the negative supply rail to within 1.3V of the positive supply rail, allowing for flexible input signal range.

Furthermore, the MAX9910EXK+ is equipped with over-temperature and short-circuit protection, enhancing its reliability and robustness in demanding environments. Its operational temperature range of -40°C to +125°C ensures stable performance across a broad spectrum of temperature conditions.

Overall, the MAX9910EXK+ operational amplifier from Maxim Integrated is a high-quality, cost-effective solution for a multitude of analog circuit designs. Its low-power consumption, rail-to-rail output, and compact footprint make it an excellent choice for engineers looking to optimize their designs for power efficiency and space savings.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3527 $54.1080
95+ $1.1100 $105.4500
140+ $1.0753 $150.5420
195+ $1.0406 $202.9170
250+ $1.0059 $251.4750
335+ $0.9018 $302.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,493 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess