EN
  • EN
  • DE

MAX991CSA

Part No MAX991CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707619-MAX991CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX991CSA CAD Model

Description

The MAX991CSA from Maxim Integrated is a high-precision operational amplifier that offers excellent accuracy and stability. It is designed to cater to a wide range of applications requiring precise signal conditioning, such as industrial control systems, medical devices, and instrumentation.

Key Features:

  • Low Offset Voltage: The MAX991CSA boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
  • Low Noise: With its low noise performance, this op-amp is ideal for applications where signal integrity is paramount, reducing the need for additional filtering.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Rail-to-Rail Output: The output can swing rail-to-rail, maximizing the dynamic range when operating from low supply voltages.
  • High Slew Rate: The high slew rate of the MAX991CSA ensures fast response times, making it suitable for high-speed signal processing applications.
  • Wide Temperature Range: This operational amplifier is designed to perform reliably over a wide temperature range, making it suitable for industrial and outdoor environments.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Analog Filters
  • Sensor Signal Conditioning

The MAX991CSA comes in a compact SOP-8 package, which is conducive to space-constrained applications. With its combination of precision, low power consumption, and robust performance, the MAX991CSA is an excellent choice for designers looking to optimize their analog circuitry. Maxim Integrated's commitment to quality ensures that this operational amplifier will deliver consistent performance and reliability.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or consult the MAX991CSA datasheet.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess