EN
  • EN
  • DE

MAX993ESD

Part No MAX993ESD
Manufacturer Maxim Integrated
Catalog Misc Products
Description Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 830065-MAX993ESD
Supply and Demand Status Balance
Popularity Low
Manufacturer Maxim Integrated
Categories Uncategorized
Ultra Librarian 3D Model Ultra Librarian MAX993ESD CAD Model

Description

Maxim Integrated's MAX993ESD Precision Quad Operational Amplifier

The MAX993ESD from Maxim Integrated is a high-performance, precision quad operational amplifier that combines a wide range of features designed to cater to applications requiring high accuracy and reliability. This device is particularly suitable for industrial, instrumentation, and medical applications where precision signal conditioning is essential.

Key Features

  • Low Offset Voltage: The MAX993ESD offers an ultra-low input offset voltage, which minimizes error in high-precision applications.
  • Low Noise: Its low noise density improves signal quality and is ideal for audio and instrumentation applications.
  • Wide Supply Range: This operational amplifier can operate from a single supply voltage or dual supplies, making it versatile for various circuit configurations.
  • High Input Impedance: The high input impedance ensures minimal loading on the input signal source, preserving signal integrity.
  • Power-Saving Shutdown Mode: With a power-saving shutdown mode, the MAX993ESD can reduce power consumption when not in active operation, thereby extending battery life in portable devices.

Applications

The MAX993ESD's combination of features makes it an excellent choice for a wide range of applications, including:

  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Test and measurement equipment
  • Professional audio equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX993ESD is no exception. It is designed to meet stringent industrial standards, ensuring stable and reliable performance even in harsh environments.

Package and Availability

The MAX993ESD is available in a 14-pin SOIC package, which is suitable for surface mount technology and compatible with standard PCB assembly processes. For design flexibility, it is offered in commercial and industrial temperature ranges, catering to a broad spectrum of environmental conditions.

Conclusion

With its precision specifications and robust feature set, the MAX993ESD from Maxim Integrated stands out as a superior choice for designers looking to implement high-fidelity signal processing in their systems. Its versatility and reliability make it a go-to solution for demanding applications that require the utmost in operational amplifier performance.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1578 $54.0514
30+ $3.4115 $102.3450
46+ $3.3049 $152.0254
63+ $3.1983 $201.4929
81+ $3.0917 $250.4277
109+ $2.7719 $302.1371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,361 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess