EN
  • EN
  • DE

MAXIMC78277

Part No MAXIMC78277
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707684-MAXIMC78277
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXIMC78277 CAD Model

Description

The MAXIMC78277 from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed for high-performance applications that demand reliable and efficient power regulation. This advanced component is engineered to cater to a wide variety of electronic devices, ensuring that they operate at optimal levels by providing stable power supply and protection features.

Key Features

  • High Efficiency: The MAXIMC78277 offers high conversion efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-power applications.
  • Versatile Power Supply Options: It supports multiple input voltage ranges, accommodating a variety of power sources and enabling its use in diverse product designs.
  • Integrated Protection Circuits: The device includes built-in overvoltage, undervoltage, overcurrent, and thermal protection circuits to safeguard the electronic system against potential damage caused by irregular power conditions.
  • Programmable Output Voltage: Users can set the output voltage to meet the specific requirements of their applications, providing flexibility and precision in power management.
  • Small Footprint: The compact design of the MAXIMC78277 allows for its integration into space-constrained environments, making it ideal for portable and wearable devices.

Applications

The MAXIMC78277 is suitable for a broad range of applications, including but not limited to:

  • Mobile and wearable technology
  • Smart home devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Networking and telecommunications

Technical Specifications

Maxim Integrated ensures that the MAXIMC78277 meets rigorous industry standards and is built with precision. The device's technical specifications include:

  • Input Voltage Range: Specify the range
  • Output Voltage Range: Specify the range
  • Maximum Output Current: Specify the value
  • Switching Frequency: Specify the value
  • Operating Temperature Range: Specify the range
  • Package Type: Specify the type

For detailed technical information, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their customer service team.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess