EN
  • EN
  • DE

MAXPDMGEN1#

Part No MAXPDMGEN1#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Base Product Number MAXPDM
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1348475-MAXPDMGEN1#
Ultra Librarian 3D Model Ultra Librarian MAXPDMGEN1# CAD Model

Description

The MAXPDMGEN1# is a state-of-the-art digital microphone IC developed by Maxim Integrated, designed to provide superior audio capture capabilities for a wide range of applications. This compact, high-performance Pulse Density Modulation (PDM) microphone is ideal for portable devices where space is at a premium and quality cannot be compromised.

Key Features

  • High Signal-to-Noise Ratio (SNR): The MAXPDMGEN1# boasts an excellent SNR, ensuring clear audio capture even in noisy environments.
  • Low Power Consumption: Engineered for efficiency, this microphone IC consumes minimal power, making it perfect for battery-operated devices.
  • Compact Form Factor: With its small footprint, the MAXPDMGEN1# can be easily integrated into space-constrained designs without sacrificing performance.
  • Omni-directional Pickup Pattern: The omnidirectional sensitivity allows for flexible microphone placement and consistent audio capture from all directions.
  • Advanced Features: The IC includes built-in features such as automatic gain control, noise suppression, and echo cancellation, enhancing the audio experience for end-users.

Applications

The versatility of the MAXPDMGEN1# makes it suitable for a plethora of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Bluetooth Headsets
  • Smart Home Devices
  • Conference Systems
  • Security and Surveillance Equipment

Technical Specifications

The MAXPDMGEN1# operates over a wide frequency range and is compatible with most digital signal processors (DSPs) and microcontrollers (MCUs), making it a versatile choice for designers. It interfaces seamlessly with other components in a system, thanks to its standard PDM output.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAXPDMGEN1# is no exception. It is built to meet high-quality standards, ensuring reliability and performance in even the most demanding applications.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team for direct assistance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess