EN
  • EN
  • DE

MAXQ149-BNS+

Part No MAXQ149-BNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 40TQFN / - Microcontroller IC 40-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAXQ149
Standard Package 60
REACH Status REACH Unaffected
Win Source Part Number 1348683-MAXQ149-BNS+
Ultra Librarian 3D Model Ultra Librarian MAXQ149-BNS+ CAD Model

Description

MAXQ149-BNS+ Overview

The MAXQ149-BNS+ is a high-performance, low-power microcontroller from Maxim Integrated designed to cater to a wide range of applications requiring efficient data processing and control tasks. This microcontroller is part of the MAXQ family, which is well-known for its RISC architecture, providing a perfect balance between power consumption and processing speed.

Built with a 16-bit RISC microcontroller core, the MAXQ149-BNS+ operates at a maximum clock frequency of 16MHz, ensuring swift execution of instructions and optimal control. This makes it an ideal choice for embedded systems, industrial control, and automation, as well as for portable devices where energy efficiency is a prime concern.

The device comes in a compact 24-pin narrow SO package, allowing for space-saving PCB designs. It is equipped with an array of features such as integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple general-purpose input/output (GPIO) ports that provide flexibility in interfacing with various peripherals and sensors.

The MAXQ149-BNS+ boasts a robust set of integrated peripherals, including UART for serial communication, SPI and I²C for multi-device communication, and a versatile timer system that supports PWM output for motor control and other timing-critical applications. Its on-chip memory includes both flash and RAM, enabling efficient data storage and retrieval without the need for external memory components, thus reducing system complexity and cost.

Maxim Integrated provides comprehensive support for the MAXQ149-BNS+ with development tools, software libraries, and documentation, making it easier for engineers to jumpstart their design process and bring their products to market faster. The microcontroller's low power consumption, coupled with its rich feature set, makes it a highly reliable and economical choice for designers looking to optimize their embedded systems.

Key Features:

  • 16-bit RISC Microcontroller Core
  • 16MHz Maximum Clock Frequency
  • Low Power Consumption
  • 24-Pin Narrow SO Package
  • Integrated ADCs and DACs
  • Multiple GPIO Ports
  • UART, SPI, and I²C Communication Interfaces
  • On-Chip Flash and RAM Memory
  • Comprehensive Development Support

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess