EN
  • EN
  • DE
  • IT

MAXQ1850-BNS+T

Part No MAXQ1850-BNS+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description MAXQ1850 SECURE MICRO 40 TQFN LF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Security
Core Processor MAXQ
Program Memory Type FLASH (256kB)
Controller Series MAXQ™
RAM Size 8K x 8
Interface SPI, UART/USART, USB
Number of I/O 16
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAXQ1850
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 707690-MAXQ1850-BNS+T
Ultra Librarian 3D Model Ultra Librarian MAXQ1850-BNS+T CAD Model

Description

The MAXQ1850-BNS+T is a highly integrated, low-power secure microcontroller from Maxim Integrated, designed to provide robust security solutions for various applications. This microcontroller is a perfect choice for industries that require stringent security measures such as financial services, identification, secure access control, and IoT security.

Key Features

  • Enhanced Security: The MAXQ1850-BNS+T incorporates a range of security features including hardware-based cryptographic accelerators, secure bootloader, and a true random number generator (TRNG). These features are essential for executing cryptographic algorithms such as AES, SHA, and RSA efficiently and securely.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this secure microcontroller operates with minimal power consumption, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Flexible Memory Options: The device includes a generous amount of integrated memory, with options for expanding storage through external interfaces, allowing developers to scale their applications according to their specific memory requirements.
  • High-Performance Processing: The MAXQ1850-BNS+T is built on a high-speed RISC processor core, enabling swift execution of complex computations and algorithms, thus delivering high performance for demanding applications.
  • Robust Packaging: Provided in a compact and durable package, this microcontroller is designed to withstand challenging environmental conditions, ensuring reliable operation in a wide range of settings.

Applications

The versatile nature of the MAXQ1850-BNS+T secure microcontroller makes it suitable for a broad array of applications, including:

  • Point-of-Sale (POS) Terminals
  • Secure Financial Transactions
  • Identification and Access Control Systems
  • IoT Security
  • Smart Cards
  • Healthcare Devices

With its combination of advanced security features, low power consumption, and high performance, the MAXQ1850-BNS+T from Maxim Integrated stands out as a leading choice for developers and engineers looking to incorporate a secure, efficient, and reliable microcontroller into their designs.

You May Also Be Interested in

Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess