EN
  • EN
  • DE

MAXQ612X-2051+

Part No MAXQ612X-2051+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT W/IR MOD QFN / - Microcontroller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number MAXQ612
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1120718-MAXQ612X-2051+
Ultra Librarian 3D Model Ultra Librarian MAXQ612X-2051+ CAD Model

Description

The MAXQ612X-2051+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to offer a robust solution for a variety of applications. This 16-bit RISC microcontroller is engineered to deliver efficient operation with its integrated features, making it an ideal choice for designers looking to optimize their systems for power and space.

Key Features

  • High-Efficiency 16-bit RISC Core: At the heart of the MAXQ612X-2051+ is a 16-bit RISC processor core that provides a perfect balance between power consumption and processing capability, enabling high-speed computations while maintaining energy efficiency.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller operates with minimal power requirements, making it suitable for battery-powered devices and portable applications.
  • Large Memory Capacity: The device comes equipped with ample memory, including both flash and RAM, to handle complex programs and data storage needs without the need for additional external memory components.
  • Robust I/O Capabilities: A variety of input/output options provide flexibility in interfacing with external devices, sensors, and actuators, ensuring that the MAXQ612X-2051+ can be integrated into a wide range of electronic systems.
  • In-System Programmability: With its in-system programmable flash memory, firmware updates are simple and convenient, allowing for enhancements and bug fixes to be applied without removing the microcontroller from its application environment.

Applications

The versatility of the MAXQ612X-2051+ microcontroller allows it to be used across various sectors, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Security Systems
  • Automotive Components

Technical Specifications

Some of the technical specifications of the MAXQ612X-2051+ include:

  • Supply Voltage Range: 1.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 44-pin TQFN

Overall, the MAXQ612X-2051+ microcontroller from Maxim Integrated is a powerful and flexible solution that provides designers with the tools needed to create innovative, efficient, and reliable electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess