EN
  • EN
  • DE

MX7547KN

Part No MX7547KN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 10.8V ~ 16.5V
Voltage - Supply, Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646384-MX7547KN
Ultra Librarian 3D Model Ultra Librarian MX7547KN CAD Model

Description

The MX7547KN is a precision, dual 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a company known for its high-performance semiconductor products. This advanced component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for applications that require precise analog signal generation.

Key Features

  • Resolution: 12 bits, offering fine granularity for output signals.
  • Channels: Dual DACs, allowing for simultaneous output of two independent analog signals.
  • Interface: Easy-to-use parallel interface compatible with a wide range of microcontrollers and digital systems.
  • Settling Time: Fast conversion rate with a settling time typically under 1µs, ensuring quick response to changes in input data.
  • Output Range: The DAC outputs can be configured for either unipolar or bipolar voltages, providing flexibility for different signal requirements.
  • Power Supply: Operates from a single +5V supply, simplifying power management in embedded systems.
  • Package: Housed in a compact 16-pin narrow DIP (Dual In-line Package), suitable for space-constrained applications.
  • Temperature Range: Specified performance over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.

Applications

The MX7547KN is versatile across various fields due to its precision and dual-channel output. It is commonly used in:

  • Automated test equipment
  • Data acquisition systems
  • Process control and industrial automation
  • Medical instrumentation
  • Digital gain and offset adjustment systems

Conclusion

The MX7547KN from Maxim Integrated stands as a robust choice for developers and engineers looking for a high-quality, dual-output DAC. With its precision, speed, and flexibility, this component is ready to tackle the most demanding of analog signal processing tasks. Maxim Integrated's commitment to excellence ensures that the MX7547KN will deliver the performance needed for your sophisticated electronics systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess