EN
  • EN
  • DE

MX7548JN+

Part No MX7548JN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MPU COMP 20-DIP / DAC 1-CH R-2R 12-bit 20-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 11.4 V ~ 15.75 V
Voltage - Supply, Digital 5V, 11.4 V ~ 15.75 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 790367-MX7548JN+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7548
Introduction Date January 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7548JN+ CAD Model

Description

Maxim Integrated's MX7548JN+: High-Precision DAC

The MX7548JN+ is a versatile, high-performance digital-to-analog converter (DAC) produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal engineering solutions. This DAC is designed for applications requiring precise analog output generated from digital input signals. The MX7548JN+ is particularly well-suited for use in systems where stability and accuracy are paramount, such as industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Featuring a 12-bit resolution, the MX7548JN+ ensures fine granularity in the analog signals it produces, which allows for smooth and precise control in the systems it is integrated with. It operates with a dual power supply ranging from ±11.4V to ±16.5V, providing the flexibility needed for various operating environments and ensuring compatibility with a wide range of other components.

One of the key advantages of the MX7548JN+ is its monotonic performance over the entire operating temperature range, which guarantees that the analog output increases consistently with an increase in the digital input code. This characteristic is critical for applications that cannot tolerate any ambiguity in the output signal as the input changes.

The MX7548JN+ comes in a robust 20-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and excellent thermal properties. The package is designed to be easily integrated into a variety of circuit boards, making it a versatile choice for both prototyping and mass production.

Maxim Integrated has equipped the MX7548JN+ with a fast settling time, allowing the DAC to quickly reach a stable output after a change in the input data. This feature is particularly beneficial for applications that require rapid signal adjustments and where timing is critical.

In summary, the MX7548JN+ from Maxim Integrated is a reliable and high-fidelity DAC that provides designers with the performance and accuracy needed for demanding applications. Its robust design, combined with its high resolution and fast settling time, make it an excellent choice for precision analog output generation.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3943 $84.7886
4+ $34.7851 $139.1404
6+ $33.6971 $202.1826
8+ $32.6103 $260.8824
10+ $31.5234 $315.2340
13+ $28.2629 $367.4177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 882 pieces
In Stock: 441 pieces Factory Stock: 441 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess