EN
  • EN
  • DE

MXL1013DS8+

Part No MXL1013DS8+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.4V/µs
Current - Input Bias 15 nA
Voltage - Input Offset 60 µV
Current - Supply 350µA (x2 Channels)
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 54 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1081323-MXL1013DS8+
Ultra Librarian 3D Model Ultra Librarian MXL1013DS8+ CAD Model

Description

The MXL1013DS8+ is a precision, low-power, high-speed operational amplifier from Maxim Integrated, designed to address a wide array of applications requiring a balance between cost and performance. This operational amplifier is notable for its combination of features that make it suitable for high-fidelity audio, sensor amplification, and other analog circuits where quality signal processing is paramount.

Key Features

  • High-Speed Performance: With a slew rate of 10V/µs and a gain-bandwidth product of 13MHz, the MXL1013DS8+ can handle fast signal transitions and high-frequency signals with ease.
  • Low Power Consumption: This op-amp is optimized for low-power operations, making it ideal for battery-powered devices and energy-efficient applications.
  • Precision Output: The MXL1013DS8+ provides a high level of accuracy with a low input offset voltage, ensuring precise signal amplification.
  • Stable Operation: It offers a phase margin of 65 degrees and a gain margin of 12dB, which contribute to the stable operation of the amplifier in various configurations.
  • Versatile Power Supply: The device can operate from a single +5V to +15V supply or dual supplies of ±2.5V to ±7.5V, providing flexibility in system design.
  • Robust Package: Enclosed in an 8-pin SOIC package, the MXL1013DS8+ is compact and robust, suitable for space-constrained applications.

Applications

The MXL1013DS8+ is a versatile operational amplifier that can be employed in a variety of applications. Its high-speed and precision characteristics make it an excellent choice for:

  • Audio processing and high-fidelity sound systems
  • Data acquisition systems and analog-to-digital converters
  • Active filters and signal conditioning circuits
  • Medical instrumentation and diagnostic equipment
  • Telecommunications equipment

Conclusion

In summary, the MXL1013DS8+ from Maxim Integrated is a high-performance operational amplifier that combines speed, precision, and low power consumption. Its versatility makes it suitable for a wide range of applications, from audio systems to medical devices. With its robust design and flexible power supply options, it is engineered to meet the demands of both complex industrial systems and consumer electronics.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess