EN
  • EN
  • DE

MXL1016CS8+T

Part No MXL1016CS8+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP ULTRA FAST TTL 8SOIC / Comparator Single ±5V/10V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 3mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 35mA
CMRR, PSRR (Typ) 96dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 790392-MXL1016CS8+T
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1016
Introduction Date April 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MXL1016CS8+T CAD Model

Description

Maxim Integrated MXL1016CS8+T Precision Comparator

The Maxim Integrated MXL1016CS8+T is a high-performance precision comparator designed to offer fast response times and high accuracy for a wide range of applications. This device is part of Maxim's renowned comparator series, which are known for their reliability and efficiency in processing analog signals.

With its ultra-fast 10ns propagation delay, the MXL1016CS8+T stands out as a superior choice for time-critical applications where speed is of the essence. The comparator is capable of operating over a wide single or dual supply voltage range, making it versatile for various circuit configurations. It can function with a single supply voltage ranging from +4.5V to +11V or a dual supply voltage from ±4.5V to ±5.5V.

The MXL1016CS8+T features a latch function that adds to its flexibility, allowing users to hold the comparator's output in a 'freeze' state until the latch is released. This feature is particularly useful in analog-to-digital conversion and various timing circuits where precise control over the output signal is required.

Designed with a high input impedance, the MXL1016CS8+T ensures minimal loading on the input signal, preserving the integrity of the signal being compared. This makes it an excellent choice for interfacing with high-impedance sources. Moreover, the device's low voltage offset and high gain contribute to its ability to detect small differences in input signal with great accuracy.

With its 8-pin SOIC package, the MXL1016CS8+T is compact and suitable for space-constrained applications. It is commonly utilized in systems such as logic systems, high-speed analog-to-digital converters, zero-crossing detectors, and various control systems. Its robust design allows it to perform reliably in industrial, automotive, and communication environments, where precision and durability are critical.

In summary, the Maxim Integrated MXL1016CS8+T is a high-quality precision comparator that offers fast response, high accuracy, and versatile functionality, making it a valuable component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess