EN
  • EN
  • DE

REF01J-883B

Part No REF01J-883B
Manufacturer Maxim Integrated
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Output Voltage 10 V
Reference Type Series
RoHS Non-Compliant
Win Source Part Number 1222028-REF01J-883B
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF01J-883B CAD Model

Description

The REF01J-883B from Maxim Integrated is a high-precision voltage reference designed for analog and digital circuits that require a stable reference voltage. This component is critical for ensuring the accuracy and performance of systems in various applications such as data conversion, power supply control, and instrumentation.

Key Features

  • Precision Voltage: The REF01J-883B offers a +10V output voltage with an impressive initial accuracy of ±0.05%.
  • Temperature Stability: With a temperature coefficient as low as 8.5ppm/°C, this device maintains its accuracy across a wide temperature range, making it suitable for demanding environments.
  • Low Power: It consumes a low quiescent current, making it ideal for battery-powered and energy-efficient applications.
  • High Output Current: The device can source up to 20mA of output current, providing sufficient power for a variety of loads.
  • Wide Operating Temperature Range: The REF01J-883B is designed to operate over a broad temperature range of -55°C to +125°C, catering to military and aerospace applications.

Applications

The versatile nature of the REF01J-883B allows it to be used in a multitude of applications, including:

  • Data Acquisition Systems
  • ADCs/DACs
  • Industrial Process Control Systems
  • Portable Instrumentation
  • Energy Management Systems
  • Precision Power Supplies

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the REF01J-883B is no exception. It is manufactured to meet the stringent requirements of the military standard MIL-STD-883, signifying its reliability and robustness for mission-critical applications.

Ordering Information

For detailed ordering and pricing information, or to request samples of the REF01J-883B, please contact Maxim Integrated or an authorized distributor. Ensure that you reference the exact product code to avoid any discrepancies.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess