EN
  • EN
  • DE

TSC428CPA

Part No TSC428CPA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description TSC428 DUAL POWER MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TSC428
Standard Package 156 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 691985-TSC428CPA
Ultra Librarian 3D Model Ultra Librarian TSC428CPA CAD Model

Description

The TSC428CPA from Maxim Integrated is a robust, high-speed MOSFET driver designed to deliver exceptional performance in a range of applications. This driver is well-suited for driving both the high-side and low-side n-channel MOSFETs in a synchronous rectifier, switch-mode power supplies, and motor control circuits. Its ability to provide high peak current outputs with minimal delay makes it an ideal choice for high-frequency operations.

Key Features

  • High Peak Output Current: The TSC428CPA can deliver peak currents up to 1.5A, ensuring efficient charging and discharging of the gate capacitance of MOSFETs.
  • Fast Rise and Fall Times: With rise and fall times typically under 25ns, this driver ensures swift transitions, reducing switching losses and improving overall efficiency.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, accommodating various application requirements and simplifying power supply design.
  • Dual Outputs: The driver features dual outputs that can be used to drive a pair of MOSFETs in a half-bridge configuration, making it versatile for different circuit topologies.
  • Logic-Level Inputs: TTL and CMOS compatible inputs provide flexibility in control signal interfacing, allowing for easy integration with microcontrollers and other logic devices.

Applications

The TSC428CPA is suitable for a wide range of applications that require high-speed and high-current gate drive capabilities. It is commonly used in:

  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Class D audio amplifiers
  • Switch-mode power supplies

Reliability and Packaging

Maxim Integrated emphasizes reliability in its products, and the TSC428CPA is no exception. It is provided in an 8-pin DIP (Dual In-line Package) that is easy to handle and integrate into various circuit designs. The package is designed for through-hole mounting, which is beneficial for prototyping and applications where robustness is critical.

Conclusion

Overall, the Maxim Integrated TSC428CPA MOSFET driver offers a combination of high-speed operation, high peak current capability, and ease of use. It is a reliable and versatile component that enhances the performance of power management systems across a broad spectrum of applications.

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess