EN
  • EN
  • DE

VT1165MFQX

Part No VT1165MFQX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400005-VT1165MFQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1165MFQX CAD Model

Description

Maxim Integrated's VT1165MFQX: High-Efficiency, Variable Output Voltage, Step-Down DC-DC Converter

The VT1165MFQX by Maxim Integrated is a cutting-edge step-down DC-DC converter designed to provide high efficiency and reliability for a broad range of applications. This advanced power solution is ideal for systems that require a compact, high-performance power management component with variable output voltage capabilities.

The VT1165MFQX is engineered to convert higher DC input voltages to lower regulated output voltages with superior efficiency. Its wide input voltage range makes it a versatile choice for many electronic devices, including portable and battery-powered equipment. The device ensures a stable and precise output voltage, which is critical for the sensitive electronic circuits it powers.

One of the key features of the VT1165MFQX is its integrated high-side and low-side MOSFETs, which contribute to its high efficiency and help to reduce the external component count. This integration simplifies the design and layout of the power supply circuit, saving space on the PCB and reducing overall system cost.

The converter also boasts advanced protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, ensuring the safety and longevity of both the power converter and the system it serves. These protections are crucial in preventing damage from electrical anomalies and overheating, thus enhancing the reliability of the end product.

Furthermore, the VT1165MFQX supports a range of switching frequencies, allowing designers to optimize the converter for efficiency or size depending on the specific requirements of the application. A higher switching frequency can enable the use of smaller passive components, while a lower frequency can improve efficiency.

Maxim Integrated's VT1165MFQX is packaged in a compact QFN package, which is highly suitable for space-constrained applications. The small footprint, combined with its high efficiency and robust protection features, makes the VT1165MFQX an excellent choice for designers looking to create energy-efficient and reliable products.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess