EN
  • EN
  • DE

VT1198SAF

Part No VT1198SAF
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104269-VT1198SAF
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VT1198SAF CAD Model

Description

The Maxim Integrated VT1198SAF is a state-of-the-art, high-performance integrated circuit designed for precision voltage regulation in a wide array of electronic applications. This advanced product is engineered to deliver consistent and reliable power, ensuring the optimal performance of your electronic devices.

Key Features

  • High Accuracy: The VT1198SAF offers exceptional voltage regulation, maintaining a high degree of accuracy to ensure stable operation of sensitive electronic equipment.
  • Low Dropout: Its low dropout feature makes it an ideal choice for applications where the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
  • Thermal Protection: The device includes built-in thermal protection that safeguards against overheating, contributing to the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Range: Designed to function across a broad range of temperatures and input voltages, the VT1198SAF is versatile and suitable for various challenging environments.
  • Small Footprint: The compact design of the VT1198SAF makes it an excellent choice for space-constrained applications without compromising on performance.

Applications

The VT1198SAF is highly adaptable and can be used in numerous applications. Its precision and efficiency make it particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Medical devices
  • Industrial and automotive systems

Technical Specifications

The VT1198SAF operates within a specified input voltage range and is capable of delivering a fixed or adjustable output. It is packaged in a robust form factor that ensures its durability and ease of integration into a variety of circuit designs.

Conclusion

With its combination of precision, efficiency, and versatility, the Maxim Integrated VT1198SAF voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its advanced features and robust design make it a valuable component in any application requiring stable and accurate voltage regulation.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess