EN
  • EN
  • DE

VT1316MAF5

Part No VT1316MAF5
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400037-VT1316MAF5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1316MAF5 CAD Model

Description

Maxim Integrated's VT1316MAF5 Voltage Reference

The VT1316MAF5 is a high-precision voltage reference module from Maxim Integrated, designed to offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This component is particularly well-suited for scenarios where precise voltage control is critical, such as in medical instrumentation, high-end data acquisition systems, and industrial automation.

Key Features

  • High Accuracy: The VT1316MAF5 boasts an impressive initial accuracy, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a minimal temperature coefficient, this voltage reference maintains stable output even under varying temperature conditions, which is crucial for maintaining system accuracy over a wide operating range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it efficient and suitable for low-voltage operations.
  • Wide Operating Temperature Range: The VT1316MAF5 is designed to operate reliably across a broad temperature range, accommodating diverse environmental conditions.

Applications

The versatility of the VT1316MAF5 allows it to be integrated into a multitude of applications. Some of these include:

  • High-precision data acquisition systems
  • Medical devices
  • Industrial process control equipment
  • Portable instrumentation
  • Battery-powered devices

Technical Specifications

For engineers and designers considering the VT1316MAF5 for their projects, here are some of the technical specifications that highlight its performance capabilities:

  • Output Voltage: Specified in the product datasheet
  • Initial Accuracy: Specified in the product datasheet
  • Temperature Coefficient: Specified in the product datasheet
  • Package: The compact form factor allows for integration into space-constrained designs

Maxim Integrated's commitment to quality and performance is evident in the VT1316MAF5 voltage reference module. With its high accuracy and stability, it stands out as an excellent choice for any application requiring a reliable voltage reference.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess