EN
  • EN
  • DE

VT222AFCR-ADJ

Part No VT222AFCR-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT222AFCR-ADJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 938897-VT222AFCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT222AFCR-ADJ CAD Model

Description

Maxim Integrated Product: VT222AFCR-ADJ Overview

The VT222AFCR-ADJ is a state-of-the-art voltage regulator module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient module is specifically engineered to meet the demanding requirements of today's high-performance electronic devices.

With an adjustable output voltage range, the VT222AFCR-ADJ provides unparalleled flexibility, allowing it to be tailored to a variety of applications. Whether you're designing power supplies for consumer electronics, industrial equipment, or sophisticated communication devices, this regulator ensures precise voltage control and stability.

Key Features:

  • Adjustable Output Voltage: The regulator offers a wide range of output voltages, which can be finely tuned to match the needs of specific circuits and components.
  • High Efficiency: The VT222AFCR-ADJ boasts a high-efficiency design, minimizing energy loss and heat generation, which is crucial for maintaining performance and extending product life.
  • Compact Form Factor: Its small footprint makes it an ideal choice for space-constrained applications, ensuring that you can maintain a sleek and compact device design.
  • Robust Protection Features: The module includes over-current, over-temperature, and under-voltage lockout protections, safeguarding your electronic designs against common electrical faults.
  • Low Dropout: The low dropout performance of the VT222AFCR-ADJ ensures efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-powered devices.

Applications:

The versatility of the VT222AFCR-ADJ makes it suitable for a wide array of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Networking and Telecommunication Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

In summary, the VT222AFCR-ADJ from Maxim Integrated represents a superior choice for designers seeking a reliable, adjustable, and efficient voltage regulation solution. Its combination of performance, flexibility, and protection features make it an invaluable component in the creation of cutting-edge electronic products.

You May Also Be Interested in

NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
ON Semiconductor
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8343 $77.8343
2+ $63.8634 $127.7268
3+ $61.8676 $185.6028
4+ $59.8729 $239.4916
5+ $57.8771 $289.3855
7+ $51.8895 $363.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess