EN
  • EN
  • DE

VT225CX-ADJ

Part No VT225CX-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT225CX-ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 400168-VT225CX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT225CX-ADJ CAD Model

Description

Introducing the VT225CX-ADJ Voltage Regulator from Maxim Integrated

The VT225CX-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed to deliver high performance and reliability for a wide range of applications. This versatile component is engineered with cutting-edge technology to ensure stable and efficient power management in electronic devices.

Key Features

  • Adjustable Output Voltage: The VT225CX-ADJ offers an adjustable output voltage feature, allowing for flexible use across various applications. This adaptability ensures that it can meet the specific voltage requirements of different electronic circuits.
  • High Efficiency: Maxim Integrated's focus on efficiency is evident in the VT225CX-ADJ, which is designed to minimize power loss and improve overall system performance.
  • Low Dropout: The low dropout (LDO) characteristic of this voltage regulator makes it ideal for applications where the difference between the input voltage and output voltage is minimal, ensuring consistent operation even under tight power constraints.
  • Thermal Protection: With built-in thermal protection, the VT225CX-ADJ safeguards against overheating. This feature enhances the longevity of the product and the safety of the devices it powers.
  • Wide Operating Temperature Range: The regulator is designed to function effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The VT225CX-ADJ voltage regulator is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable Devices
  • Medical Equipment

Maxim Integrated's commitment to quality ensures that the VT225CX-ADJ voltage regulator is not only robust but also provides a dependable power management solution that engineers and designers can trust. Whether it's for sensitive medical instruments or rugged industrial machinery, the VT225CX-ADJ is the go-to component for stable voltage regulation.

Overall, the VT225CX-ADJ from Maxim Integrated represents a blend of performance, flexibility, and reliability, making it an excellent choice for your power regulation needs.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.4359
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Infineon Technologies
Lowest to $9.8383

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess