EN
  • EN
  • DE

VT355FCX-ADJ-007

Part No VT355FCX-ADJ-007
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number VT355
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 903092-VT355FCX-ADJ-007
Ultra Librarian 3D Model Ultra Librarian VT355FCX-ADJ-007 CAD Model

Description

The VT355FCX-ADJ-007 is a cutting-edge voltage regulator module from Maxim Integrated, designed to deliver high performance and reliability for a wide range of applications. This advanced component is engineered to provide stable and adjustable output voltages, making it an ideal solution for sophisticated electronic systems that require precise voltage control.

Key Features:

  • Adjustable Output: The VT355FCX-ADJ-007 offers an adjustable output voltage range, allowing designers to tailor the voltage to the specific needs of their application.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps to reduce power loss and improve overall system performance.
  • Compact Form Factor: Its compact size makes it suitable for space-constrained applications, without compromising on power or efficiency.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, ensuring long-term reliability and stability.
  • Low Dropout: The low dropout performance of the VT355FCX-ADJ-007 ensures efficient operation even with minimal differences between input and output voltages.

Applications:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Devices

The VT355FCX-ADJ-007 from Maxim Integrated stands out for its versatility and robustness, making it a top choice for engineers and designers looking to optimize their power management systems. Whether it's for consumer electronics, industrial machinery, or telecommunication infrastructure, this voltage regulator delivers the performance and flexibility required to meet the demands of modern technology.

Maxim Integrated is known for their commitment to quality and innovation, and the VT355FCX-ADJ-007 is a testament to their expertise in the field of power regulation. With this product, customers can expect a balance of power, precision, and efficiency, all packed into a small, reliable package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess