EN
  • EN
  • DE

ZA9L004BNW1LSGA307

Part No ZA9L004BNW1LSGA307
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM9® series Microcontroller IC 32-Bit 180MHz - External Program Memory 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Series Zatara®
Package Tray
Part Status Obsolete
Core Processor ARM9®
Core Size 32-Bit
Speed 180MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
Supply Voltage 1.8V, 3.3V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA, CSBGA
Case / Package 256-CSBGA (17x17)
Family Name ZA9L004BNW
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904232-ZA9L004BNW1LSGA307
Ultra Librarian 3D Model Ultra Librarian ZA9L004BNW1LSGA307 CAD Model

Description

The ZA9L004BNW1LSGA307 is a cutting-edge semiconductor product from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is designed to cater to the demanding needs of modern electronic systems, offering a blend of performance, efficiency, and reliability that is ideal for a wide range of applications.

Key Features

  • High Precision: The ZA9L004BNW1LSGA307 is engineered for high-precision tasks, ensuring accurate signal processing and control in critical applications.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this product's design, which minimizes power usage without sacrificing performance.
  • Robust Design: Built to withstand harsh conditions, this component is suitable for use in environments with extreme temperatures or other challenging factors.
  • Compact Form Factor: The small footprint of the ZA9L004BNW1LSGA307 makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Integration-Friendly: This product is designed to be easily integrated into existing systems, offering compatibility with a range of interfaces and protocols.

Applications

The versatility of the ZA9L004BNW1LSGA307 makes it suitable for a multitude of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Telecommunications
  • Consumer Electronics
  • Medical Devices

Quality and Reliability

Maxim Integrated's ZA9L004BNW1LSGA307 is manufactured to the highest quality standards, ensuring that each component meets stringent reliability criteria. Customers can trust this product to perform consistently over its intended lifespan, even in the most demanding applications.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the ZA9L004BNW1LSGA307, including detailed datasheets, application notes, and design resources to assist engineers in fully utilizing the component's capabilities. Their support team is also readily available to answer any technical queries and provide guidance for seamless integration into your projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess