EN
  • EN
  • DE

ZA9L0071NW1LSGA314

Part No ZA9L0071NW1LSGA314
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 256LFBGA / ZATARA HIGH-PERFORMANCE, SECURE, 32-BIT ARM MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Zatara
Core Processor ARM9
Core Size 32-Bit
Speed 180MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 76
Program Memory Type External Program Memory
RAM Size 64K x 8
Supply Voltage 1.8V, 3.3V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 800318-ZA9L0071NW1LSGA314
Popularity Medium
Supply and Demand Status Limited
Family Name ZA9L0
Introduction Date March 01, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZA9L0071NW1LSGA314 CAD Model

Description

The ZA9L0071NW1LSGA314 is a cutting-edge solution from Maxim Integrated, designed to cater to the demanding needs of modern electronic applications. This product stands out with its robust performance and reliability, making it an ideal choice for professionals seeking top-tier components for their projects.

Key Features

  • High Precision: The ZA9L0071NW1LSGA314 is engineered for precise operations, ensuring accurate readings and control in your applications.
  • Durability: Built with high-quality materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: Maxim Integrated has optimized this device for low power consumption, making it suitable for energy-sensitive designs.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The versatile nature of the ZA9L0071NW1LSGA314 makes it perfect for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Communication Infrastructure
  • Consumer Electronics

Technical Specifications

Parameter Specification Package/Case Custom Mounting Type Surface Mount Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer

The ZA9L0071NW1LSGA314 is a testament to Maxim Integrated's commitment to providing innovative and reliable electronic components. Its diverse range of applications and robust feature set make it a go-to product for engineers and designers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess