EN
  • EN
  • DE

ZLP12840P2864G

Part No ZLP12840P2864G
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Crimzon-TM Infrared Microcontrollers ZLP12840 OTP MCU with Learning Amplification | IC MCU 8BIT 64KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8 LXM
Data Bus Width 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 24
Program Memory Size 64KB
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-DIP
Family Part Number ZLP12840
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 057958-ZLP12840P2864G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian ZLP12840P2864G CAD Model

Description

Introducing the ZLP12840P2864G from Maxim Integrated

Maxim Integrated presents the ZLP12840P2864G, a cutting-edge solution designed to meet the rigorous demands of today's high-performance electronic systems. This product is a testament to Maxim's commitment to providing innovative, reliable, and efficient components for a wide range of applications.

Key Features

  • High Integration: The ZLP12840P2864G boasts a highly integrated design that combines advanced features into a compact package, allowing for streamlined integration into various circuit designs.
  • Performance: Engineered for optimal performance, this product ensures stable operation under diverse conditions, making it suitable for critical applications where reliability is paramount.
  • Energy Efficiency: With energy efficiency in mind, the ZLP12840P2864G is designed to consume minimal power without compromising on performance, contributing to the overall energy savings of the system it's integrated into.
  • Robustness: Maxim Integrated's ZLP12840P2864G is built to withstand harsh environments and is resilient against common electrical disturbances, ensuring longevity and durability.

Applications

The versatility of the ZLP12840P2864G makes it an ideal component for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Medical Devices

Technical Specifications

The ZLP12840P2864G comes with a comprehensive set of technical specifications designed to cater to a wide array of requirements:

  • Advanced processing capabilities
  • High-speed signal processing
  • Low power consumption modes
  • Robust temperature range
  • Compliance with industry-standard protocols

Quality and Support

Maxim Integrated is committed to the highest standards of quality, and the ZLP12840P2864G is no exception. It has undergone rigorous testing to ensure it meets the stringent requirements for which Maxim is known. Furthermore, Maxim provides exceptional support and resources to help integrate this product smoothly into your designs, ensuring a seamless transition from development to deployment.

For detailed technical documentation, application notes, and support resources, please visit Maxim Integrated's official product page or contact their customer support team.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess